Littelfuse, Inc. MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6122

Description
This 125 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 125 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 125 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 125 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse - 153.5395.6122 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse
153.5395.6122
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6122
This 125 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 125 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 125 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 125 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 153.5395.6122-ND - DigiKey
Thief River Falls, MN, United States
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6122
Circuit Protection - Fuses 153.5395.6122
FUSE AUTO 125A 32VDC AUTO LINK

FUSE AUTO 125A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.5395.6122 153.5395.6122-ND 153.5395.6122
Product Name MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details