Littelfuse 153.5395.6121 Car Fuse
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Fuse 125A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6121 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6121 can be used for catalog matching and distributor lookup.
FUSE AUTO 125A 32VDC AUTO LINK
BOLT-ON FUSE, SLOW BLOW, 125A, 32V; Blow Characteristic:Slow Blow; Fuse Current:125A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 4316797 | F10057-ND | 139-153.5395.6121 | 153.5395.6121 | 72Y7138 |
| Product Name | Car Fuses | Fuses | Automotive 125A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Bolt-On Fuse, Slow Blow, 125A, 32V; Blow Characteristic Littelfuse |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | ||||
| Mounting | Bolt Mount |