Littelfuse, Inc. Car Fuses 153.5395.6101

Description
Littelfuse 153.5395.6101 Car Fuse
Request a Quote Datasheet
Description
Littelfuse 153.5395.6101 Car Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Fuses - 4316775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316775
Car Fuses 4316775
Littelfuse 153.5395.6101 Car Fuse

Littelfuse 153.5395.6101 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 100A 32V Circuit Protection Fuse
139-153.5395.6101
Automotive 100A 32V Circuit Protection Fuse 139-153.5395.6101
Fuse 100A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6101 can be used for catalog matching and distributor lookup.

Fuse 100A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10056-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Bolt-On Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse - 72Y7137 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse
72Y7137
Bolt-On Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse 72Y7137
BOLT-ON FUSE, SLOW BLOW, 100A, 32V; Blow Characteristic:Slow Blow; Fuse Current:100A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 100A, 32V; Blow Characteristic:Slow Blow; Fuse Current:100A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 153.5395.6101
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 4316775 139-153.5395.6101 F10056-ND 72Y7137 153.5395.6101
Product Name Car Fuses Automotive 100A 32V Circuit Protection Fuse Fuses Bolt-On Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 C (-40 F)
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 002625022 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details