Littelfuse, Inc. BF Inline Fuse Rated 32V 153.3502

Description
Use this 200 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 35 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing
Request a Quote Datasheet
Description
Use this 200 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 35 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BF Inline Fuse Rated 32V - 153.3502 - Littelfuse, Inc.
Rosemont, IL, United States
BF Inline Fuse Rated 32V
153.3502
BF Inline Fuse Rated 32V 153.3502
Use this 200 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 35 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing

Use this 200 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 35 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing

Electrical, Specialty Fuses - 153.3502-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
153.3502-ND
Electrical, Specialty Fuses 153.3502-ND
300A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

300A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
153.3502
Circuit Protection - Electrical, Specialty Fuses 153.3502
FUSE LINK 300A 32VDC IN LINE

FUSE LINK 300A 32VDC IN LINE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.3502 153.3502-ND 153.3502
Product Name BF Inline Fuse Rated 32V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002640023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Miniature High Voltage Fuses - VF187 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers