Littelfuse, Inc. BF Inline Fuse Rated 32V 153.1602

Description
Use this 125 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 16 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing
Request a Quote Datasheet
Description
Use this 125 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 16 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BF Inline Fuse Rated 32V - 153.1602 - Littelfuse, Inc.
Rosemont, IL, United States
BF Inline Fuse Rated 32V
153.1602
BF Inline Fuse Rated 32V 153.1602
Use this 125 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 16 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing

Use this 125 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 16 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing

Electrical, Specialty Fuses - 153.1602-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
153.1602-ND
Electrical, Specialty Fuses 153.1602-ND
125A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

125A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
153.1602
Circuit Protection - Electrical, Specialty Fuses 153.1602
FUSE LINK 125A 32VDC IN LINE

FUSE LINK 125A 32VDC IN LINE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.1602 153.1602-ND 153.1602
Product Name BF Inline Fuse Rated 32V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details