Littelfuse, Inc. ATS Series - 36V Ceramic Torpedo Type Fuse 151.5182.525

Description
36 VDC Torpedo-style fuse links with current rating 5A to 40A.
Datasheet
Description
36 VDC Torpedo-style fuse links with current rating 5A to 40A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATS Series - 36V Ceramic Torpedo Type Fuse - 151.5182.525 - Littelfuse, Inc.
Rosemont, IL, United States
ATS Series - 36V Ceramic Torpedo Type Fuse
151.5182.525
ATS Series - 36V Ceramic Torpedo Type Fuse 151.5182.525
36 VDC Torpedo-style fuse links with current rating 5A to 40A.

36 VDC Torpedo-style fuse links with current rating 5A to 40A.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 151.5182.525
Product Name ATS Series - 36V Ceramic Torpedo Type Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2507-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details