Littelfuse, Inc. ATS Series - 36V Ceramic Torpedo Type Fuse 151.5182.516

Description
36 VDC Torpedo-style fuse links with current rating 5A to 40A.
Datasheet
Description
36 VDC Torpedo-style fuse links with current rating 5A to 40A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATS Series - 36V Ceramic Torpedo Type Fuse - 151.5182.516 - Littelfuse, Inc.
Rosemont, IL, United States
ATS Series - 36V Ceramic Torpedo Type Fuse
151.5182.516
ATS Series - 36V Ceramic Torpedo Type Fuse 151.5182.516
36 VDC Torpedo-style fuse links with current rating 5A to 40A.

36 VDC Torpedo-style fuse links with current rating 5A to 40A.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 151.5182.516
Product Name ATS Series - 36V Ceramic Torpedo Type Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers