Littelfuse, Inc. ATS Series - 36V Ceramic Torpedo Type Fuse 151.5155.450

Description
36 VDC Torpedo-style fuse links with current rating 5A to 40A.
Datasheet
Description
36 VDC Torpedo-style fuse links with current rating 5A to 40A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATS Series - 36V Ceramic Torpedo Type Fuse - 151.5155.450 - Littelfuse, Inc.
Rosemont, IL, United States
ATS Series - 36V Ceramic Torpedo Type Fuse
151.5155.450
ATS Series - 36V Ceramic Torpedo Type Fuse 151.5155.450
36 VDC Torpedo-style fuse links with current rating 5A to 40A.

36 VDC Torpedo-style fuse links with current rating 5A to 40A.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 151.5155.450
Product Name ATS Series - 36V Ceramic Torpedo Type Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details