Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.7010.5502

Description
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.7010.5502 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.7010.5502
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.7010.5502
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse

MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse

Datasheet
Fuses - 142.7010.5502-ND - DigiKey
Thief River Falls, MN, United States
50A AC 58V DC Fuse Automotive Bolt Mount Auto Link

50A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
142.7010.5502
Circuit Protection - Fuses 142.7010.5502
FUSE AUTO 50A 58VDC AUTO LINK

FUSE AUTO 50A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 142.7010.5502 142.7010.5502-ND 142.7010.5502
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data