Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.7010.5402

Description
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.7010.5402 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.7010.5402
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.7010.5402
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse

MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse

Datasheet
Fuses - 142.7010.5402-ND - DigiKey
Thief River Falls, MN, United States
40A AC 58V DC Fuse Automotive Bolt Mount Auto Link

40A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
142.7010.5402
Circuit Protection - Fuses 142.7010.5402
FUSE AUTO 40A 58VDC AUTO LINK

FUSE AUTO 40A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 142.7010.5402 142.7010.5402-ND 142.7010.5402
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRX 60 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details