Littelfuse, Inc. Automotive 40A 58V Circuit Protection Fuse 142.6185.5402

Description
Fuse Blade 40A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5402 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade 40A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5402 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40A 58V Circuit Protection Fuse
139-142.6185.5402
Automotive 40A 58V Circuit Protection Fuse 139-142.6185.5402
Fuse Blade 40A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5402 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5402 can be used for catalog matching and distributor lookup.

Fuse Blade 40A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5402 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5402 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - F5981-ND - DigiKey
Thief River Falls, MN, United States
40A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC

40A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Fuses - 142.6185.5402 - 853970-142.6185.5402 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 142.6185.5402
853970-142.6185.5402
Fuses - 142.6185.5402 853970-142.6185.5402
Manufacturer: Littelfuse Inc. Win Source Part Number: 853970-142.6185.5402 Series: TAC ATO® Features: 40 A AC 58 V DC Fuse Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: F5981, -142.6185.5402, 142.6185.5402-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853970-142.6185.5402
Series: TAC ATO®
Features: 40 A AC 58 V DC Fuse
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: F5981, -142.6185.5402, 142.6185.5402-ND

Buy Now Datasheet
Circuit Protection - Fuses 142.6185.5402
FUSE AUTO 40A 58VDC BLADE ATO

FUSE AUTO 40A 58VDC BLADE ATO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-142.6185.5402 F5981-ND 853970-142.6185.5402 142.6185.5402
Product Name Automotive 40A 58V Circuit Protection Fuse Fuses Fuses - 142.6185.5402 Circuit Protection - Fuses
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002311102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Power Fuses High Voltage Fuses - Transformer backup protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 125 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers