30A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC
Fuse Blade 30A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5302 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361586-142.6185.530
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: TAC ATO®
Package: Bulk
Product Status: Obsolete
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
ECCN: EAR99
Current Rating (Amps): 30 A
Color: Green
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 1070
Approval Agency: cULus
DC Cold Resistance: 0.0019 Ohms
California Prop 65: Warning Information
FUSE AUTO 30A 58VDC BLADE ATO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6795-ND | 139-142.6185.5302 | 1361586-142.6185.5302 | 142.6185.5302 |
| Product Name | Fuses | Automotive 30A 58V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | Blade | |||
| Approvals / Standards | UL | RoHS | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps | |
| Fuse Material | Thermoplastic |