20A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC
BLADE FUSE, FAST ACTING, 20A, 58V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating V DC:58V; Auto Blade Fuse Size:19mm x 5mm x 19.7mm; Product Range:ATO TAC Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | F6102-ND | 30AK0106 |
| Product Name | Fuses | Blade Fuse, Fast Acting, 20A, 58V; Blow Characteristic Littelfuse |
| Fuse Type | Blade | Blade |