Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.6102

Description
This 100 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 100 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5631.6102 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5631.6102
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.6102
This 100 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 100 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 100A 58V Circuit Protection Fuse
139-142.5631.6102
Automotive 100A 58V Circuit Protection Fuse 139-142.5631.6102
Fuse 100A 58V Bolt Down 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.6102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.6102 can be used for catalog matching and distributor lookup.

Fuse 100A 58V Bolt Down 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.6102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.6102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6794-ND - DigiKey
Thief River Falls, MN, United States
100A AC 58V DC Fuse Automotive Bolt Mount Auto Link

100A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Fuses - 142.5631.6102 - 810086-142.5631.6102 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 142.5631.6102
810086-142.5631.6102
Fuses - 142.5631.6102 810086-142.5631.6102
Manufacturer: Littelfuse Inc. Win Source Part Number: 810086-142.5631.6102 Packaging: Bulk Mounting Style: Bolt Mount Color: Blue Fuse Type: Automotive Voltage Rating - DC: 58V Response Time: Slow Blow Melting I2t: 42500 Approvals: cUL DC Cold Resistance: 0.00044 Ohms Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) Manufacturer Package: Auto Link Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 100A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 810086-142.5631.6102
Packaging: Bulk
Mounting Style: Bolt Mount
Color: Blue
Fuse Type: Automotive
Voltage Rating - DC: 58V
Response Time: Slow Blow
Melting I2t: 42500
Approvals: cUL
DC Cold Resistance: 0.00044 Ohms
Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
Manufacturer Package: Auto Link
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Bolt-On Fuse, 100A, 58V; Blow Characteristic Littelfuse - 56P4561 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, 100A, 58V; Blow Characteristic Littelfuse
56P4561
Bolt-On Fuse, 100A, 58V; Blow Characteristic Littelfuse 56P4561
BOLT-ON FUSE, 100A, 58V; Blow Characteristic:Slow Blow; Fuse Current:100A; Voltage Rating VDC:58V; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, 100A, 58V; Blow Characteristic:Slow Blow; Fuse Current:100A; Voltage Rating VDC:58V; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site
Automotive Fuse, Slow Blow, 100A, 58Vdc Rohs Compliant Littelfuse - 81AH9565 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Slow Blow, 100A, 58Vdc Rohs Compliant Littelfuse
81AH9565
Automotive Fuse, Slow Blow, 100A, 58Vdc Rohs Compliant Littelfuse 81AH9565
AUTOMOTIVE FUSE, SLOW BLOW, 100A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, SLOW BLOW, 100A, 58VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 142.5631.6102
FUSE AUTO 100A 58VDC AUTO LINK

FUSE AUTO 100A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 142.5631.6102 139-142.5631.6102 F6794-ND 810086-142.5631.6102 56P4561 81AH9565 142.5631.6102
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Automotive 100A 58V Circuit Protection Fuse Fuses Fuses - 142.5631.6102 Bolt-On Fuse, 100A, 58V; Blow Characteristic Littelfuse Automotive Fuse, Slow Blow, 100A, 58Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - CFS0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 32 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details