Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5702

Description
This 70 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 70 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5631.5702 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5631.5702
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5702
This 70 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 70 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - F10819-ND - DigiKey
Thief River Falls, MN, United States
70A AC 58V DC Fuse Automotive Bolt Mount Auto Link

70A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 1361580-142.5631.5702 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361580-142.5631.5702
Circuit Protection - Fuses 1361580-142.5631.5702
Win Source Part Number: 1361580-142.5631.570 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: BF1 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 70 A Color: Brown Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 22000 Approval Agency: cUL DC Cold Resistance: 0.00064 Ohms

Win Source Part Number: 1361580-142.5631.5702
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: BF1
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 70 A
Color: Brown
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 22000
Approval Agency: cUL
DC Cold Resistance: 0.00064 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 70A 58V Circuit Protection Fuse
139-142.5631.5702
Automotive 70A 58V Circuit Protection Fuse 139-142.5631.5702
Fuse 70A 58V Bolt Down 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.5702 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 70A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5702 can be used for catalog matching and distributor lookup.

Fuse 70A 58V Bolt Down 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.5702 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 70A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5702 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 142.5631.5702
FUSE AUTO 70A 58VDC AUTO LINK

FUSE AUTO 70A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 142.5631.5702 F10819-ND 1361580-142.5631.5702 139-142.5631.5702 142.5631.5702
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses Automotive 70A 58V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-0031.8560CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details