Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5402

Description
This 40 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 40 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5631.5402 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5631.5402
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5402
This 40 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 40 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 142.5631.5402 - 808590-142.5631.5402 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 142.5631.5402
808590-142.5631.5402
Fuses - 142.5631.5402 808590-142.5631.5402
Manufacturer: Littelfuse Inc. Win Source Part Number: 808590-142.5631.5402 Packaging: Bulk Mounting Style: Bolt Mount Color: Green Fuse Type: Automotive Voltage Rating - DC: 58V Response Time: Slow Blow Melting I2t: 6800 Approvals: cUL DC Cold Resistance: 0.00156 Ohms Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) Manufacturer Package: Auto Link Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 40A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808590-142.5631.5402
Packaging: Bulk
Mounting Style: Bolt Mount
Color: Green
Fuse Type: Automotive
Voltage Rating - DC: 58V
Response Time: Slow Blow
Melting I2t: 6800
Approvals: cUL
DC Cold Resistance: 0.00156 Ohms
Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
Manufacturer Package: Auto Link
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Singapore, Singapore
Automotive 40A 58V Circuit Protection Fuse
139-142.5631.5402
Automotive 40A 58V Circuit Protection Fuse 139-142.5631.5402
40A 58V Bolt Down Fuse, 1.56mR, Automotive, CUL Product overview: 142.5631.5402 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5402 can be used for catalog matching and distributor lookup.

40A 58V Bolt Down Fuse, 1.56mR, Automotive, CUL Product overview: 142.5631.5402 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6792-ND - DigiKey
Thief River Falls, MN, United States
40A AC 58V DC Fuse Automotive Bolt Mount Auto Link

40A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 142.5631.5402
FUSE AUTO 40A 58VDC AUTO LINK

FUSE AUTO 40A 58VDC AUTO LINK

Supplier's Site
Automotive Fuse, Time Delay, 40A, 58Vdc Rohs Compliant Littelfuse - 81AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 40A, 58Vdc Rohs Compliant Littelfuse
81AH9561
Automotive Fuse, Time Delay, 40A, 58Vdc Rohs Compliant Littelfuse 81AH9561
AUTOMOTIVE FUSE, TIME DELAY, 40A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 40A, 58VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 142.5631.5402 808590-142.5631.5402 139-142.5631.5402 F6792-ND 142.5631.5402 81AH9561
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Fuses - 142.5631.5402 Automotive 40A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses Automotive Fuse, Time Delay, 40A, 58Vdc Rohs Compliant Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers