Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5302

Description
This 30 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 30 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5631.5302 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5631.5302
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5302
This 30 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 30 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Circuit Protection - Fuses - 1361576-142.5631.5302 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361576-142.5631.5302
Circuit Protection - Fuses 1361576-142.5631.5302
Win Source Part Number: 1361576-142.5631.530 2 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: BF1 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Color: Orange Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 5100 DC Cold Resistance: 0.0027 Ohms

Win Source Part Number: 1361576-142.5631.5302
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: BF1
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Color: Orange
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 5100
DC Cold Resistance: 0.0027 Ohms

Buy Now Datasheet
Fuses - F7139-ND - DigiKey
Thief River Falls, MN, United States
30A AC 58V DC Fuse Automotive Bolt Mount Auto Link

30A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 58V Circuit Protection Fuse
139-142.5631.5302
Automotive 30A 58V Circuit Protection Fuse 139-142.5631.5302
Fuse 30A 58V Bolt Down 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.5302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5302 can be used for catalog matching and distributor lookup.

Fuse 30A 58V Bolt Down 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.5302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Fuse, Time Delay, 30A, 58Vdc Rohs Compliant Littelfuse - 81AH9560 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 30A, 58Vdc Rohs Compliant Littelfuse
81AH9560
Automotive Fuse, Time Delay, 30A, 58Vdc Rohs Compliant Littelfuse 81AH9560
AUTOMOTIVE FUSE, TIME DELAY, 30A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 30A, 58VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 142.5631.5302
FUSE AUTO 30A 58VDC AUTO LINK

FUSE AUTO 30A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 142.5631.5302 1361576-142.5631.5302 F7139-ND 139-142.5631.5302 81AH9560 142.5631.5302
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Circuit Protection - Fuses Fuses Automotive 30A 58V Circuit Protection Fuse Automotive Fuse, Time Delay, 30A, 58Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 08SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details