Littelfuse, Inc. MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5395.6202

Description
This 200 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 200 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 200 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 200 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5395.6202 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5395.6202
MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5395.6202
This 200 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 200 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 200 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 200 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 200A 58V Circuit Protection Fuse
139-142.5395.6202
Automotive 200A 58V Circuit Protection Fuse 139-142.5395.6202
Fuse Slow Blow Acting 200A 58V Bolt Tap Thermoplastic Automotive UL Product overview: 142.5395.6202 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5395.6202 can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 200A 58V Bolt Tap Thermoplastic Automotive UL Product overview: 142.5395.6202 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5395.6202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11190-ND - DigiKey
Thief River Falls, MN, United States
200A AC 58V DC Fuse Automotive Bolt Mount Auto Link

200A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
142.5395.6202
Circuit Protection - Fuses 142.5395.6202
FUSE AUTO 200A 58VDC AUTO LINK

FUSE AUTO 200A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 142.5395.6202 139-142.5395.6202 F11190-ND 142.5395.6202
Product Name MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse Automotive 200A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data