This 150 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 150 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
150A AC 58V DC Fuse Automotive Bolt Mount Auto Link
Fuse Slow Blow Acting 150A 58V Bolt Tap Thermoplastic Automotive cULus Product overview: 142.5395.6152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5395.6152 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 142.5395.6152 | F11447-ND | 139-142.5395.6152 |
| Product Name | MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse | Fuses | Automotive 150A 58V Circuit Protection Fuse |
| Fuse Type | Automotive | ||
| Mounting | Bolt-Down | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS |