Littelfuse, Inc. MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5395.6102

Description
This 100 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 100 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5395.6102 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5395.6102
MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5395.6102
This 100 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 100 A BF2 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 100 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - F10817-ND - DigiKey
Thief River Falls, MN, United States
100A AC 58V DC Fuse Automotive Bolt Mount Auto Link

100A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 1334732-142.5395.6102 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334732-142.5395.6102
Circuit Protection - Fuses 1334732-142.5395.6102
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334732-142.5395.610 2 Category: Circuit Protection>Fuses Packaging: Bulk Color: Yellow Fuse Type: Automotive Voltage Rating - DC: 58 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 46800 Size / Dimension: 1.142" L x 0.740" W x 0.382" H (29.00mm x 18.80mm x 9.70mm) DC Cold Resistance: 0.0007 Ohms Standard Package: 200 Mounting: Bolt Mount Case / Package: Auto Link ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 A HTSUS: 8536.10.0040 Other Part Number: 142.5395.6102-ND,F10 817,-142.5395.6102 Approval Agency: cURus RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334732-142.5395.6102
Category: Circuit Protection>Fuses
Packaging: Bulk
Color: Yellow
Fuse Type: Automotive
Voltage Rating - DC: 58 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 46800
Size / Dimension: 1.142" L x 0.740" W x 0.382" H (29.00mm x 18.80mm x 9.70mm)
DC Cold Resistance: 0.0007 Ohms
Standard Package: 200
Mounting: Bolt Mount
Case / Package: Auto Link
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 A
HTSUS: 8536.10.0040
Other Part Number: 142.5395.6102-ND,F10817,-142.5395.6102
Approval Agency: cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive 100A 58V Circuit Protection Fuse
139-142.5395.6102
Automotive 100A 58V Circuit Protection Fuse 139-142.5395.6102
Fuse Slow Blow Acting 100A 58V Bolt Tap Thermoplastic Automotive UL Product overview: 142.5395.6102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5395.6102 can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 100A 58V Bolt Tap Thermoplastic Automotive UL Product overview: 142.5395.6102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5395.6102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
142.5395.6102
Circuit Protection - Fuses 142.5395.6102
FUSE AUTO 100A 58VDC AUTO LINK

FUSE AUTO 100A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 142.5395.6102 F10817-ND 1334732-142.5395.6102 139-142.5395.6102 142.5395.6102
Product Name MEGA® style 58V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses Automotive 100A 58V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details