Littelfuse, Inc. TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L450SLWR

Description
6V 4.5A 50A 9A 1210 Resettable Fuses ROHS
Datasheet
Description
6V 4.5A 50A 9A 1210 Resettable Fuses ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L450SLWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L450SLWR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L450SLWR
6V 4.5A 50A 9A 1210 Resettable Fuses ROHS

6V 4.5A 50A 9A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse - 69W6456 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse
69W6456
Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse 69W6456
FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse - 44W7506 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse
44W7506
Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse 44W7506
FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L450SLWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L450SLWR
Circuit Protection - PTC Resettable Fuses 1210L450SLWR
PTC RESET FUSE 6V 4.5A 1210

PTC RESET FUSE 6V 4.5A 1210

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1210L450SLWR 69W6456 1210L450SLWR
Product Name TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data