Littelfuse, Inc. SMD 3.5A 6V Circuit Protection Fuse 1210L350SLWR

Description
PTC Resettable Fuse, 3.5A Hold, 6V DC, 1210 SMD Product overview: 1210L350SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L350SLWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 3.5A Hold, 6V DC, 1210 SMD Product overview: 1210L350SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L350SLWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.5A 6V Circuit Protection Fuse
150-1210L350SLWR
SMD 3.5A 6V Circuit Protection Fuse 150-1210L350SLWR
PTC Resettable Fuse, 3.5A Hold, 6V DC, 1210 SMD Product overview: 1210L350SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L350SLWR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 3.5A Hold, 6V DC, 1210 SMD Product overview: 1210L350SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L350SLWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1210L350SLWR - 1001265-1210L350SLWR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L350SLWR
1001265-1210L350SLWR
PTC Resettable Fuses - 1210L350SLWR 1001265-1210L350SLWR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001265-1210L350SLWR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.028" (0.70mm) Voltage - Max: 6V Current - Max: 50A Current - Hold (Ih) (Max): 3.5A Current - Trip (It): 7A Time to Trip: 2s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 3 mOhm Resistance - Post Trip (R1) (Max): 18 mOhm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001265-1210L350SLWR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.70mm)
Voltage - Max: 6V
Current - Max: 50A
Current - Hold (Ih) (Max): 3.5A
Current - Trip (It): 7A
Time to Trip: 2s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 3 mOhm
Resistance - Post Trip (R1) (Max): 18 mOhm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuse, Resettable Ptc, 1210, 6Vdc, 3.5A; Pptc Case Style Littelfuse - 88T7688 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1210, 6Vdc, 3.5A; Pptc Case Style Littelfuse
88T7688
Fuse, Resettable Ptc, 1210, 6Vdc, 3.5A; Pptc Case Style Littelfuse 88T7688
FUSE, RESETTABLE PTC, 1210, 6VDC, 3.5A; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3.5A; Tripping Current:7A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1210, 6VDC, 3.5A; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3.5A; Tripping Current:7A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L350SLWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L350SLWR
Circuit Protection - PTC Resettable Fuses 1210L350SLWR
PTC RESET FUSE 6V 3.5A 1210

PTC RESET FUSE 6V 3.5A 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1210L350SLWR 1001265-1210L350SLWR 88T7688 1210L350SLWR
Product Name SMD 3.5A 6V Circuit Protection Fuse PTC Resettable Fuses - 1210L350SLWR Fuse, Resettable Ptc, 1210, 6Vdc, 3.5A; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 6 volts 6 volts
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details