Win Source Part Number: 1027073-1210L300SLWR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, LoRho
Type: Polymeric
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.70mm)
Voltage - Max: 6V
Current - Max: 50 A
Current - Hold (Ih) (Max): 3 A
Current - Trip (It): 6 A
Time to Trip: 2 s
Package / Case: 1210 (3225 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms
Alternative Parts (Cross-Reference): 1206L300SLTHYR; 1206L300SLWR; MINISMDC300F-2; 1210L350SLWR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F5912CT,F5912TR,F591
Approval Agency: cURus, TUV
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 1210 (3225 Metric), Concave
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 1210 (3225 Metric), Concave
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 1210 (3225 Metric), Concave
PTC 6V POLYFUSE SURF MOUNT 1210 SL 3.0A / TR
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 1027073-1210L300SLWR | F5912DKR-ND | 65W0409 |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses | Ptc 6V Polyfuse Surf Mount 1210 Sl 3.0A / Tr Littelfuse |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |