Littelfuse, Inc. Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse 1210L260SLYR

Description
FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse - 44W7504 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse
44W7504
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse 44W7504
FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse - 69W6454 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse
69W6454
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse 69W6454
FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L260SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L260SLYR
Circuit Protection - PTC Resettable Fuses 1210L260SLYR
PTC RESET FUSE 6V 2.6A 1210

PTC RESET FUSE 6V 2.6A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 44W7504 1210L260SLYR
Product Name Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFHT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details