Littelfuse, Inc. PTC Resettable Fuses - 1210L200PR 1210L200PR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001264-1210L200PR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.063" (1.60mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 15 mOhm Resistance - Post Trip (R1) (Max): 70 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001264-1210L200PR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.063" (1.60mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 15 mOhm Resistance - Post Trip (R1) (Max): 70 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L200PR - 1001264-1210L200PR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L200PR
1001264-1210L200PR
PTC Resettable Fuses - 1210L200PR 1001264-1210L200PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001264-1210L200PR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.063" (1.60mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 15 mOhm Resistance - Post Trip (R1) (Max): 70 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001264-1210L200PR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.063" (1.60mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 2A
Current - Trip (It): 4A
Time to Trip: 1s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 15 mOhm
Resistance - Post Trip (R1) (Max): 70 mOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-1210L200PR
SMD Circuit Protection Fuse 150-1210L200PR
PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L200PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L200PR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L200PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L200PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L200PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L200PR
Circuit Protection - PTC Resettable Fuses 1210L200PR
PTC RESET FUSE 6V 2A 1210

PTC RESET FUSE 6V 2A 1210

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L200PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L200PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L200PR
6V 2A 100A 4A 1210 Resettable Fuses ROHS

6V 2A 100A 4A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Resettable, Ptc, 1210, 2A; Thermistor Mounting Littelfuse - 39X0308 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable, Ptc, 1210, 2A; Thermistor Mounting Littelfuse
39X0308
Fuse, Resettable, Ptc, 1210, 2A; Thermistor Mounting Littelfuse 39X0308
FUSE, RESETTABLE, PTC, 1210, 2A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1210L Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, RESETTABLE, PTC, 1210, 2A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1210L Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 1210, 6Vdc, 2A; Product Range Littelfuse - 64R8201 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1210, 6Vdc, 2A; Product Range Littelfuse
64R8201
Fuse, Resettable Ptc, 1210, 6Vdc, 2A; Product Range Littelfuse 64R8201
FUSE, RESETTABLE PTC, 1210, 6VDC, 2A; Product Range:POLYFUSE 1210L Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.07ohm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1210, 6VDC, 2A; Product Range:POLYFUSE 1210L Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1001264-1210L200PR 150-1210L200PR 1210L200PR 1210L200PR 39X0308
Product Name PTC Resettable Fuses - 1210L200PR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Resettable, Ptc, 1210, 2A; Thermistor Mounting Littelfuse
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details