Littelfuse, Inc. PTC Resettable Fuses - 1210L175WR 1210L175WR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001263-1210L175WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.5A Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 20 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001263-1210L175WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.5A Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 20 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L175WR - 1001263-1210L175WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L175WR
1001263-1210L175WR
PTC Resettable Fuses - 1210L175WR 1001263-1210L175WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001263-1210L175WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.5A Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 20 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001263-1210L175WR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.75A
Current - Trip (It): 3.5A
Time to Trip: 600ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 20 mOhm
Resistance - Post Trip (R1) (Max): 80 mOhm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-1210L175WR
SMD Circuit Protection Fuse 150-1210L175WR
PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L175WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L175WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L175WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L175WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L175WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L175WR
Circuit Protection - PTC Resettable Fuses 1210L175WR
PTC RESET FUSE 6V 1.75A 1210

PTC RESET FUSE 6V 1.75A 1210

Supplier's Site
Fuse, Resettable Ptc, 1210, 6Vdc, 1.75A; Pptc Case Style Littelfuse - 64R8200 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1210, 6Vdc, 1.75A; Pptc Case Style Littelfuse
64R8200
Fuse, Resettable Ptc, 1210, 6Vdc, 1.75A; Pptc Case Style Littelfuse 64R8200
FUSE, RESETTABLE PTC, 1210, 6VDC, 1.75A; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1210, 6VDC, 1.75A; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1001263-1210L175WR 150-1210L175WR 1210L175WR 64R8200
Product Name PTC Resettable Fuses - 1210L175WR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 1210, 6Vdc, 1.75A; Pptc Case Style Littelfuse
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657382 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002313623 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details