Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 1210L175SLYR

Description
PTC RESET FUSE 6V 1.75A 1210
Description
PTC RESET FUSE 6V 1.75A 1210

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1210L175SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L175SLYR
Circuit Protection - PTC Resettable Fuses 1210L175SLYR
PTC RESET FUSE 6V 1.75A 1210

PTC RESET FUSE 6V 1.75A 1210

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 44W7503 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
44W7503
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 44W7503
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:2.5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:2.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 69W6453 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
69W6453
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 69W6453
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:2.5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:2.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 1210L175SLYR 44W7503
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details