Littelfuse, Inc. PTC Resettable Fuses - 1210L150THWR 1210L150THWR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001262-1210L150THWR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.042" (1.07mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.5A Current - Trip (It): 3A Time to Trip: 300ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 40 mOhm Resistance - Post Trip (R1) (Max): 110 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001262-1210L150THWR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.042" (1.07mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.5A Current - Trip (It): 3A Time to Trip: 300ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 40 mOhm Resistance - Post Trip (R1) (Max): 110 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L150THWR - 1001262-1210L150THWR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L150THWR
1001262-1210L150THWR
PTC Resettable Fuses - 1210L150THWR 1001262-1210L150THWR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001262-1210L150THWR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.042" (1.07mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.5A Current - Trip (It): 3A Time to Trip: 300ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 40 mOhm Resistance - Post Trip (R1) (Max): 110 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001262-1210L150THWR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.042" (1.07mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.5A
Current - Trip (It): 3A
Time to Trip: 300ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 40 mOhm
Resistance - Post Trip (R1) (Max): 110 mOhm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-1210L150THWR
SMD Circuit Protection Fuse 150-1210L150THWR
PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L150THWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L150THWR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L150THWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L150THWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L150THWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L150THWR
Circuit Protection - PTC Resettable Fuses 1210L150THWR
PTC RESET FUSE 6V 1.5A 1210

PTC RESET FUSE 6V 1.5A 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1001262-1210L150THWR 150-1210L150THWR 1210L150THWR
Product Name PTC Resettable Fuses - 1210L150THWR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details