Littelfuse, Inc. PTC Resettable Fuses - 1210L150PR 1210L150PR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001261-1210L150PR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.071" (1.80mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.5A Current - Trip (It): 3A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 40 mOhm Resistance - Post Trip (R1) (Max): 110 mOhm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001261-1210L150PR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.071" (1.80mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.5A Current - Trip (It): 3A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 40 mOhm Resistance - Post Trip (R1) (Max): 110 mOhm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L150PR - 1001261-1210L150PR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L150PR
1001261-1210L150PR
PTC Resettable Fuses - 1210L150PR 1001261-1210L150PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001261-1210L150PR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.071" (1.80mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1.5A Current - Trip (It): 3A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 40 mOhm Resistance - Post Trip (R1) (Max): 110 mOhm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001261-1210L150PR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.071" (1.80mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.5A
Current - Trip (It): 3A
Time to Trip: 300ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 40 mOhm
Resistance - Post Trip (R1) (Max): 110 mOhm
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-1210L150PR
SMD Circuit Protection Fuse 150-1210L150PR
RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, SURFACE MOUNT, CHIP, 1210, ROHS COMPLIANT Product overview: 1210L150PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L150PR can be used for catalog matching and distributor lookup.

RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, SURFACE MOUNT, CHIP, 1210, ROHS COMPLIANT Product overview: 1210L150PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L150PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L150PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L150PR
Circuit Protection - PTC Resettable Fuses 1210L150PR
PTC RESET FUSE 6V 1.5A 1210

PTC RESET FUSE 6V 1.5A 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1001261-1210L150PR 150-1210L150PR 1210L150PR
Product Name PTC Resettable Fuses - 1210L150PR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF215/VF215-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers