Littelfuse, Inc. PTC Resettable Fuses - 1210L110THYR 1210L110THYR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001259-1210L110THYR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.028" (0.71mm) Voltage - Max: 8V Current - Max: 100A Current - Hold (Ih) (Max): 1.1A Current - Trip (It): 2.2A Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 60 mOhm Resistance - Post Trip (R1) (Max): 210 mOhm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001259-1210L110THYR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.028" (0.71mm) Voltage - Max: 8V Current - Max: 100A Current - Hold (Ih) (Max): 1.1A Current - Trip (It): 2.2A Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 60 mOhm Resistance - Post Trip (R1) (Max): 210 mOhm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L110THYR - 1001259-1210L110THYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L110THYR
1001259-1210L110THYR
PTC Resettable Fuses - 1210L110THYR 1001259-1210L110THYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001259-1210L110THYR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.028" (0.71mm) Voltage - Max: 8V Current - Max: 100A Current - Hold (Ih) (Max): 1.1A Current - Trip (It): 2.2A Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 60 mOhm Resistance - Post Trip (R1) (Max): 210 mOhm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001259-1210L110THYR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.71mm)
Voltage - Max: 8V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.1A
Current - Trip (It): 2.2A
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 60 mOhm
Resistance - Post Trip (R1) (Max): 210 mOhm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-1210L110THYR
SMD Circuit Protection Fuse 150-1210L110THYR
PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L110THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L110THYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1210, HALOGEN FREE & ROHS COMPLIANT Product overview: 1210L110THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L110THYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L110THYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L110THYR
Circuit Protection - PTC Resettable Fuses 1210L110THYR
PTC RESET FUSE 8V 1.1A 1210

PTC RESET FUSE 8V 1.1A 1210

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L110THYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L110THYR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L110THYR
8V 1.1A 100A 2.2A 1210 Resettable Fuses ROHS

8V 1.1A 100A 2.2A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1001259-1210L110THYR 150-1210L110THYR 1210L110THYR 1210L110THYR
Product Name PTC Resettable Fuses - 1210L110THYR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data