Littelfuse, Inc. Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma; Pptc Case Style Littelfuse 1210L07524PR

Description
FUSE, RESETTABLE PTC, 1210, 24VDC, 750mA; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 1210, 24VDC, 750mA; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma; Pptc Case Style Littelfuse - 88T7687 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma; Pptc Case Style Littelfuse
88T7687
Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma; Pptc Case Style Littelfuse 88T7687
FUSE, RESETTABLE PTC, 1210, 24VDC, 750mA; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1210, 24VDC, 750mA; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma, Full Reel; Pptc Case Style Littelfuse - 28X2641 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma, Full Reel; Pptc Case Style Littelfuse
28X2641
Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma, Full Reel; Pptc Case Style Littelfuse 28X2641
FUSE, RESETTABLE PTC, 1210, 24VDC, 750mA, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1210, 24VDC, 750mA, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 88T7687
Product Name Fuse, Resettable Ptc, 1210, 24Vdc, 750Ma; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625235 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-1791-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 300 amps
View Details
2 suppliers