Littelfuse, Inc. PTC Resettable Fuses - 1210L075/24PR 1210L075/24PR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 760315-1210L075/24PR Series: POLY-FUSE, 1210L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1210, Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 1.5A Time to Trip: 100ms Family Name: 1210L Categories: Circuit Protection Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.071" (1.80mm) Resistance - Initial (Ri) (Minimum): 130 mOhm Resistance - Post Trip (R1) (Maximum): 400 mOhm Alternative Parts (Cross-Reference): 0ZCH0075AF2E; Introduction Date: June 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 760315-1210L075/24PR Series: POLY-FUSE, 1210L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1210, Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 1.5A Time to Trip: 100ms Family Name: 1210L Categories: Circuit Protection Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.071" (1.80mm) Resistance - Initial (Ri) (Minimum): 130 mOhm Resistance - Post Trip (R1) (Maximum): 400 mOhm Alternative Parts (Cross-Reference): 0ZCH0075AF2E; Introduction Date: June 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L075/24PR - 760315-1210L075/24PR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L075/24PR
760315-1210L075/24PR
PTC Resettable Fuses - 1210L075/24PR 760315-1210L075/24PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 760315-1210L075/24PR Series: POLY-FUSE, 1210L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1210, Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 1.5A Time to Trip: 100ms Family Name: 1210L Categories: Circuit Protection Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.071" (1.80mm) Resistance - Initial (Ri) (Minimum): 130 mOhm Resistance - Post Trip (R1) (Maximum): 400 mOhm Alternative Parts (Cross-Reference): 0ZCH0075AF2E; Introduction Date: June 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760315-1210L075/24PR
Series: POLY-FUSE, 1210L
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1210, Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 24V
Current - Max: 100A
Current - Trip (It): 1.5A
Time to Trip: 100ms
Family Name: 1210L
Categories: Circuit Protection
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.071" (1.80mm)
Resistance - Initial (Ri) (Minimum): 130 mOhm
Resistance - Post Trip (R1) (Maximum): 400 mOhm
Alternative Parts (Cross-Reference): 0ZCH0075AF2E;
Introduction Date: June 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 24V 1.5A 750mA Circuit Protection Fuse
150-1210L075/24PR
SMD 24V 1.5A 750mA Circuit Protection Fuse 150-1210L075/24PR
24V 1.5A PTC Resettable Fuse, 1210 SMD, 750mA Hold Current Product overview: 1210L075/24PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 1.5A, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 1.5A, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L075/24PR can be used for catalog matching and distributor lookup.

24V 1.5A PTC Resettable Fuse, 1210 SMD, 750mA Hold Current Product overview: 1210L075/24PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 1.5A, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 1.5A, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L075/24PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L075/24PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L075/24PR
Circuit Protection - PTC Resettable Fuses 1210L075/24PR
PTC RESET FUSE 24V 750MA 1210

PTC RESET FUSE 24V 750MA 1210

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L075/24PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L075/24PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L075/24PR
24V 750mA 100A 1.5A 1210 Resettable Fuses ROHS

24V 750mA 100A 1.5A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 760315-1210L075/24PR 150-1210L075/24PR 1210L075/24PR 1210L075/24PR
Product Name PTC Resettable Fuses - 1210L075/24PR SMD 24V 1.5A 750mA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data