Littelfuse, Inc. PTC Resettable Fuses - 1210L020WR 1210L020WR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001252-1210L020WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 20ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 800 mOhm Resistance - Post Trip (R1) (Max): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001252-1210L020WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 20ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 800 mOhm Resistance - Post Trip (R1) (Max): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L020WR - 1001252-1210L020WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L020WR
1001252-1210L020WR
PTC Resettable Fuses - 1210L020WR 1001252-1210L020WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001252-1210L020WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 20ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 800 mOhm Resistance - Post Trip (R1) (Max): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001252-1210L020WR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 30V
Current - Max: 10A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 400mA
Time to Trip: 20ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 800 mOhm
Resistance - Post Trip (R1) (Max): 5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
SMD 0.2A 0.4A 10A Circuit Protection Fuse
150-1210L020WR
SMD 0.2A 0.4A 10A Circuit Protection Fuse 150-1210L020WR
PTC Resettable Fuse, 0.2A Hold, 0.4A Trip, 30VDC, 10A, 0.8 Ohm, 1210 SMD Product overview: 1210L020WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L020WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.2A Hold, 0.4A Trip, 30VDC, 10A, 0.8 Ohm, 1210 SMD Product overview: 1210L020WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 0.4A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 0.4A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L020WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874192P
Resettable Fuses 7874192P
Littelfuse 1210L020WR Resettable Fuse

Littelfuse 1210L020WR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874192
Resettable Fuses 7874192
Littelfuse 1210L020WR Resettable Fuse

Littelfuse 1210L020WR Resettable Fuse

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L020WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L020WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L020WR
30V 200mA 10A 400mA 1210 Resettable Fuses ROHS

30V 200mA 10A 400mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 30V, 200Ma, 1210; Pptc Case Style Littelfuse - 05M2313 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 200Ma, 1210; Pptc Case Style Littelfuse
05M2313
Fuse, Ptc Resettable, 30V, 200Ma, 1210; Pptc Case Style Littelfuse 05M2313
FUSE, PTC RESETTABLE, 30V, 200mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 200mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Littelfuse - 28X2640 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Littelfuse
28X2640
Fuse, Ptc Resettable, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Littelfuse 28X2640
FUSE, PTC RESETTABLE, 30V, 200mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Resistance:2.9ohm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 200mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Resistance:2.9ohm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L020WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L020WR
Circuit Protection - PTC Resettable Fuses 1210L020WR
PTC RESET FUSE 30V 200MA 1210

PTC RESET FUSE 30V 200MA 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1001252-1210L020WR 150-1210L020WR 7874192P 1210L020WR 05M2313 1210L020WR
Product Name PTC Resettable Fuses - 1210L020WR SMD 0.2A 0.4A 10A Circuit Protection Fuse Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 30V, 200Ma, 1210; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers