Littelfuse, Inc. SMD 0.1A 0.3A 10A Circuit Protection Fuse 1210L010WR

Description
PTC Resettable Fuse 0.1A Hold, 0.3A Trip, 30VDC, 10A, 1.6 Ohm, 1210 SMD Product overview: 1210L010WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L010WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.1A Hold, 0.3A Trip, 30VDC, 10A, 1.6 Ohm, 1210 SMD Product overview: 1210L010WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L010WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1A 0.3A 10A Circuit Protection Fuse
150-1210L010WR
SMD 0.1A 0.3A 10A Circuit Protection Fuse 150-1210L010WR
PTC Resettable Fuse 0.1A Hold, 0.3A Trip, 30VDC, 10A, 1.6 Ohm, 1210 SMD Product overview: 1210L010WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L010WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.1A Hold, 0.3A Trip, 30VDC, 10A, 1.6 Ohm, 1210 SMD Product overview: 1210L010WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L010WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1210L010WR - 1001251-1210L010WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L010WR
1001251-1210L010WR
PTC Resettable Fuses - 1210L010WR 1001251-1210L010WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001251-1210L010WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1.5s Family Name: 1210L Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 1.6 Ohm Resistance - Post Trip (R1) (Max): 15 Ohm Introduction Date: June 15, 2006 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001251-1210L010WR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.049" (1.25mm)
Voltage - Max: 30V
Current - Max: 10A
Current - Hold (Ih) (Max): 100mA
Current - Trip (It): 300mA
Time to Trip: 1.5s
Family Name: 1210L
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 1.6 Ohm
Resistance - Post Trip (R1) (Max): 15 Ohm
Introduction Date: June 15, 2006
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics

Buy Now Datasheet
Resettable Fuses - 7874189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874189
Resettable Fuses 7874189
Littelfuse 1210L010WR Resettable Fuse

Littelfuse 1210L010WR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874189P
Resettable Fuses 7874189P
Littelfuse 1210L010WR Resettable Fuse

Littelfuse 1210L010WR Resettable Fuse

Supplier's Site
Fuse, Ptc Resettable, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Littelfuse - 05M2312 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Littelfuse
05M2312
Fuse, Ptc Resettable, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Littelfuse 05M2312
FUSE, PTC RESETTABLE, 30V, 100mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 100mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; External Depth:1mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse - 18M4781 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse
18M4781
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse 18M4781
FUSE, PTC RESET, 30V, 100mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 100mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L010WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L010WR
Circuit Protection - PTC Resettable Fuses 1210L010WR
PTC RESET FUSE 30V 100MA 1210

PTC RESET FUSE 30V 100MA 1210

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L010WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L010WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L010WR
30V 100mA 10A 300mA 1210 Resettable Fuses ROHS

30V 100mA 10A 300mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1210L010WR 1001251-1210L010WR 7874189 05M2312 18M4781 1210L010WR 1210L010WR
Product Name SMD 0.1A 0.3A 10A Circuit Protection Fuse PTC Resettable Fuses - 1210L010WR Resettable Fuses Fuse, Ptc Resettable, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 30 volts 30 volts 30 volts 30 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details