Electric Fuse, Slow Blow, 8A, 24VDC, 60A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFS800F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS800F/24-2
8A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 8A 24VDC 1206
FUSE, SMD, 1206, 8A; Fuse Current:8A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:60A; SVHC:No RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-1206SFS800F/24-2 | 1206SFS800F/24-2TR-ND | 1206SFS800F/24-2 | 13T1461 |
| Product Name | SMD 8A 60A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 1206, 8A; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |