Littelfuse, Inc. 7A Circuit Protection Fuse 1206SFS700FM/24-2

Description
FUSE BOARD MOUNT 7A 24VDC 1206 Product overview: 1206SFS700FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS700FM/24- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 7A 24VDC 1206 Product overview: 1206SFS700FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS700FM/24- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7A Circuit Protection Fuse - 139-1206SFS700FM/24-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7A Circuit Protection Fuse
139-1206SFS700FM/24-2
7A Circuit Protection Fuse 139-1206SFS700FM/24-2
FUSE BOARD MOUNT 7A 24VDC 1206 Product overview: 1206SFS700FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS700FM/24- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 7A 24VDC 1206 Product overview: 1206SFS700FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS700FM/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFS700FM/24-2 - 803591-1206SFS700FM/24-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFS700FM/24-2
803591-1206SFS700FM/24-2
Fuses - 1206SFS700FM/24-2 803591-1206SFS700FM/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 803591-1206SFS700FM/ 24-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Slow Blow Melting I2t: 10 DC Cold Resistance: 0.01 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Manufacturer Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 60A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803591-1206SFS700FM/24-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Slow Blow
Melting I2t: 10
DC Cold Resistance: 0.01 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm)
Manufacturer Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
Breaking Capacity at Rated Voltage: 60A

Buy Now
Shenzhen, China
Circuit Protection - Fuses
1206SFS700FM/24-2
Circuit Protection - Fuses 1206SFS700FM/24-2
FUSE BOARD MOUNT 7A 24VDC 1206

FUSE BOARD MOUNT 7A 24VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-1206SFS700FM/24-2 803591-1206SFS700FM/24-2 1206SFS700FM/24-2
Product Name 7A Circuit Protection Fuse Fuses - 1206SFS700FM/24-2 Circuit Protection - Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2526-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 50 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002213002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 100 amps
View Details