Littelfuse, Inc. SMD 5A 32V Circuit Protection Fuse 1206SFS500F/32-2

Description
Fuse Chip Slow Blow Acting 5A 32V SMD Solder Pad 1206 T/R Product overview: 1206SFS500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS500F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 5A 32V SMD Solder Pad 1206 T/R Product overview: 1206SFS500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS500F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 32V Circuit Protection Fuse
139-1206SFS500F/32-2
SMD 5A 32V Circuit Protection Fuse 139-1206SFS500F/32-2
Fuse Chip Slow Blow Acting 5A 32V SMD Solder Pad 1206 T/R Product overview: 1206SFS500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS500F/32-2 can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 5A 32V SMD Solder Pad 1206 T/R Product overview: 1206SFS500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS500F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFS500F/32-2 - 717131-1206SFS500F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFS500F/32-2
717131-1206SFS500F/32-2
Fuses - 1206SFS500F/32-2 717131-1206SFS500F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 717131-1206SFS500F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 5.3 Approvals: UL DC Cold Resistance: 0.016 Ohms Family Name: 1206SFS Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 717131-1206SFS500F/32-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 5.3
Approvals: UL
DC Cold Resistance: 0.016 Ohms
Family Name: 1206SFS
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A

Buy Now Datasheet
Fuses - 1206SFS500F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 1206, 5A; Fuse Current Littelfuse - 13T1457 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 5A; Fuse Current Littelfuse
13T1457
Fuse, Smd, 1206, 5A; Fuse Current Littelfuse 13T1457
FUSE, SMD, 1206, 5A; Fuse Current:5A; Product Range:1206SFS Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1206, 5A; Fuse Current:5A; Product Range:1206SFS Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFS500F/32-2
FUSE BOARD MOUNT 5A 32VDC 1206

FUSE BOARD MOUNT 5A 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-1206SFS500F/32-2 717131-1206SFS500F/32-2 1206SFS500F/32-2TR-ND 13T1457 1206SFS500F/32-2
Product Name SMD 5A 32V Circuit Protection Fuse Fuses - 1206SFS500F/32-2 Fuses Fuse, Smd, 1206, 5A; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
View Details