Littelfuse, Inc. Fuses - 1206SFS450FM/32-2 1206SFS450FM/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 905201-1206SFS450FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 4.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF0161-000, -1206SFS450FM/32-2
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 905201-1206SFS450FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 4.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF0161-000, -1206SFS450FM/32-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFS450FM/32-2 - 905201-1206SFS450FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFS450FM/32-2
905201-1206SFS450FM/32-2
Fuses - 1206SFS450FM/32-2 905201-1206SFS450FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 905201-1206SFS450FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 4.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF0161-000, -1206SFS450FM/32-2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905201-1206SFS450FM/32-2
Series: SFS
Operating Temperature Range: -55°C ~ 125°C
Features: 4.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: RF0161-000, -1206SFS450FM/32-2

Buy Now Datasheet
4.5A Circuit Protection Fuse - 139-1206SFS450FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5A Circuit Protection Fuse
139-1206SFS450FM/32-2
4.5A Circuit Protection Fuse 139-1206SFS450FM/32-2
FUSE BOARD MOUNT 4.5A 32VDC 1206 Product overview: 1206SFS450FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS450FM/32- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4.5A 32VDC 1206 Product overview: 1206SFS450FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS450FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFS450FM/32-2
FUSE BOARD MOUNT 4.5A 32VDC 1206

FUSE BOARD MOUNT 4.5A 32VDC 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 905201-1206SFS450FM/32-2 139-1206SFS450FM/32-2 1206SFS450FM/32-2
Product Name Fuses - 1206SFS450FM/32-2 4.5A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers