Littelfuse, Inc. 3A Circuit Protection Fuse 1206SFS300FM/32-2

Description
FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: 1206SFS300FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS300FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: 1206SFS300FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS300FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Circuit Protection Fuse - 139-1206SFS300FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A Circuit Protection Fuse
139-1206SFS300FM/32-2
3A Circuit Protection Fuse 139-1206SFS300FM/32-2
FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: 1206SFS300FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS300FM/32- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: 1206SFS300FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS300FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1174009-1206SFS300FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1174009-1206SFS300FM/32-2
Circuit Protection - Fuses 1174009-1206SFS300FM/32-2
Win Source Part Number: 1174009-1206SFS300FM /32-2 Category: Circuit Protection>Fuses Series: SFS Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.2 DC Cold Resistance: 0.034 Ohms Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1206SFS300FM/32-2,R F0158-000 Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 1174009-1206SFS300FM/32-2
Category: Circuit Protection>Fuses
Series: SFS
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.2
DC Cold Resistance: 0.034 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1206SFS300FM/32-2,RF0158-000
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet
Circuit Protection - Fuses 1206SFS300FM/32-2
FUSE BOARD MOUNT 3A 32VDC 1206

FUSE BOARD MOUNT 3A 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-1206SFS300FM/32-2 1174009-1206SFS300FM/32-2 1206SFS300FM/32-2
Product Name 3A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details