Littelfuse, Inc. 1.5A Circuit Protection Fuse 1206SFS150FM/63-2

Description
FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: 1206SFS150FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS150FM/63- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: 1206SFS150FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS150FM/63- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Circuit Protection Fuse - 139-1206SFS150FM/63-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A Circuit Protection Fuse
139-1206SFS150FM/63-2
1.5A Circuit Protection Fuse 139-1206SFS150FM/63-2
FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: 1206SFS150FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS150FM/63- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: 1206SFS150FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS150FM/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361302-1206SFS150FM/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361302-1206SFS150FM/63-2
Circuit Protection - Fuses 1361302-1206SFS150FM/63-2
Win Source Part Number: 1361302-1206SFS150FM /63-2 Category: Circuit Protection - Fuses Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: SFS Product Status: Obsolete Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) ECCN: EAR99 Current Rating (Amps): 1.5 A Voltage Rating - DC: 63 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.23 Approval Agency: UL DC Cold Resistance: 0.15 Ohms

Win Source Part Number: 1361302-1206SFS150FM/63-2
Category: Circuit Protection - Fuses
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SFS
Product Status: Obsolete
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm)
ECCN: EAR99
Current Rating (Amps): 1.5 A
Voltage Rating - DC: 63 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.23
Approval Agency: UL
DC Cold Resistance: 0.15 Ohms

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
1206SFS150FM/63-2
Circuit Protection - Fuses 1206SFS150FM/63-2
FUSE BOARD MOUNT 1.5A 63VDC 1206

FUSE BOARD MOUNT 1.5A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-1206SFS150FM/63-2 1361302-1206SFS150FM/63-2 1206SFS150FM/63-2
Product Name 1.5A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002311401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Automotive Fuses & Accessories -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers