5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 5A 32VDC 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1206SFP500F/32-2TR-ND | 1206SFP500F/32-2 |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |