Littelfuse, Inc. 2A Circuit Protection Fuse 1206SFP200FM/63-2

Description
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 1206SFP200FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFP200FM/63- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 1206SFP200FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFP200FM/63- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A Circuit Protection Fuse - 139-1206SFP200FM/63-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A Circuit Protection Fuse
139-1206SFP200FM/63-2
2A Circuit Protection Fuse 139-1206SFP200FM/63-2
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 1206SFP200FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFP200FM/63- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: 1206SFP200FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFP200FM/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFP200FM/63-2 - 905196-1206SFP200FM/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFP200FM/63-2
905196-1206SFP200FM/63-2
Fuses - 1206SFP200FM/63-2 905196-1206SFP200FM/63-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 905196-1206SFP200FM/ 63-2 Series: SFP Operating Temperature Range: -55°C ~ 125°C Features: 2 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: -1206SFP200FM/63-2, RF0464-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905196-1206SFP200FM/63-2
Series: SFP
Operating Temperature Range: -55°C ~ 125°C
Features: 2 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: -1206SFP200FM/63-2, RF0464-000

Buy Now Datasheet
Circuit Protection - Fuses 1206SFP200FM/63-2
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-1206SFP200FM/63-2 905196-1206SFP200FM/63-2 1206SFP200FM/63-2
Product Name 2A Circuit Protection Fuse Fuses - 1206SFP200FM/63-2 Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data