Littelfuse, Inc. Fuses 1206SFH200F/24-2

Description
20A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
20A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFH200F/24-2TR-ND - DigiKey
Thief River Falls, MN, United States
20A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20A 24V Circuit Protection Fuse
139-1206SFH200F/24-2
SMD 20A 24V Circuit Protection Fuse 139-1206SFH200F/24-2
Fuse Chip 20A 24V SMD Solder Pad 1206 Ceramic Product overview: 1206SFH200F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH200F/24-2 can be used for catalog matching and distributor lookup.

Fuse Chip 20A 24V SMD Solder Pad 1206 Ceramic Product overview: 1206SFH200F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH200F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFH200F/24-2 - 905194-1206SFH200F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFH200F/24-2
905194-1206SFH200F/24-2
Fuses - 1206SFH200F/24-2 905194-1206SFH200F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 905194-1206SFH200F/2 4-2 Series: SFH Operating Temperature Range: -55°C ~ 125°C Features: 20 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF1588-000, 1206SFH200F/24TR, 1206SFH200F/24-2-ND, 1206SFH200F/24DKR, 1206SFH200F/24CT, 1206SFH200F/24-2CT, 1206SFH200F/24TR-ND, 1206SFH200F/24CT-ND, 1206SFH200F/242, 1206SFH200F/24-2DKR, 1206SFH200F/24DKR-ND , 1206SFH200F242, 1206SFH200F/24-2TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905194-1206SFH200F/24-2
Series: SFH
Operating Temperature Range: -55°C ~ 125°C
Features: 20 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: RF1588-000, 1206SFH200F/24TR, 1206SFH200F/24-2-ND, 1206SFH200F/24DKR, 1206SFH200F/24CT, 1206SFH200F/24-2CT, 1206SFH200F/24TR-ND, 1206SFH200F/24CT-ND, 1206SFH200F/242, 1206SFH200F/24-2DKR, 1206SFH200F/24DKR-ND, 1206SFH200F242, 1206SFH200F/24-2TR

Buy Now Datasheet
Fuse, 1206, 20A; Fuse Current Littelfuse - 84R4467 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206, 20A; Fuse Current Littelfuse
84R4467
Fuse, 1206, 20A; Fuse Current Littelfuse 84R4467
FUSE, 1206, 20A; Fuse Current:20A; Product Range:1206SFH Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206, 20A; Fuse Current:20A; Product Range:1206SFH Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 20A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse - 45P8442 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse
45P8442
Fuse, 20A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse 45P8442
FUSE, 20A, 24VDC, SMD, TIME DELAY, FULL REEL; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFH Series RoHS Compliant: Yes

FUSE, 20A, 24VDC, SMD, TIME DELAY, FULL REEL; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFH200F/24-2
FUSE BOARD MOUNT 20A 24VDC 1206

FUSE BOARD MOUNT 20A 24VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1206SFH200F/24-2TR-ND 139-1206SFH200F/24-2 905194-1206SFH200F/24-2 84R4467 45P8442 1206SFH200F/24-2
Product Name Fuses SMD 20A 24V Circuit Protection Fuse Fuses - 1206SFH200F/24-2 Fuse, 1206, 20A; Fuse Current Littelfuse Fuse, 20A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625317 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers