12A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, 1206, 12A; Fuse Current:12A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:100A; SVHC:No RoHS Compliant: Yes
FUSE BOARD MOUNT 12A 24VDC 1206
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1206SFH120F/24-2TR-ND | 84R4465 | 1206SFH120F/24-2 |
| Product Name | Fuses | Fuse, 1206, 12A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |