Littelfuse, Inc. 10A Circuit Protection Fuse 1206SFH100FM/24-2

Description
FUSE BOARD MOUNT 10A 24VDC 1206 Product overview: 1206SFH100FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH100FM/24- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 10A 24VDC 1206 Product overview: 1206SFH100FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH100FM/24- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Circuit Protection Fuse - 139-1206SFH100FM/24-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A Circuit Protection Fuse
139-1206SFH100FM/24-2
10A Circuit Protection Fuse 139-1206SFH100FM/24-2
FUSE BOARD MOUNT 10A 24VDC 1206 Product overview: 1206SFH100FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH100FM/24- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 10A 24VDC 1206 Product overview: 1206SFH100FM/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH100FM/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1377321-1206SFH100FM/24-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1377321-1206SFH100FM/24-2
Circuit Protection - Fuses 1377321-1206SFH100FM/24-2
Win Source Part Number: 1377321-1206SFH100FM /24-2 Category: Circuit Protection - Fuses Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: SFH Product Status: Obsolete Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - DC: 24 V Fuse Type: Board Mount (Cartridge Style Excluded) Breaking Capacity @ Rated Voltage: 100A Melting I²t: 9 Approval Agency: UL DC Cold Resistance: 0.01 Ohms

Win Source Part Number: 1377321-1206SFH100FM/24-2
Category: Circuit Protection - Fuses
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SFH
Product Status: Obsolete
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm)
ECCN: EAR99
Current Rating (Amps): 10 A
Voltage Rating - DC: 24 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 9
Approval Agency: UL
DC Cold Resistance: 0.01 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 1206SFH100FM/24-2
FUSE BOARD MOUNT 10A 24VDC 1206

FUSE BOARD MOUNT 10A 24VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-1206SFH100FM/24-2 1377321-1206SFH100FM/24-2 1206SFH100FM/24-2
Product Name 10A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data