10A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip 10A 24V SMD Solder Pad 1206 Ceramic Product overview: 1206SFH100F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFH100F/24-2
FUSE BOARD MOUNT 10A 24VDC 1206
FUSE, 10A, 24VDC, SMD, TIME DELAY, FULL REEL; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFH Series RoHS Compliant: Yes
FUSE, FAST ACTING, 10A, 1206; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFH Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1206SFH100F/24-2TR-ND | 139-1206SFH100F/24-2 | 1206SFH100F/24-2 | 45P8439 |
| Product Name | Fuses | SMD 10A 24V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, 10A, 24Vdc, Smd, Time Delay, Full Reel; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |