Manufacturer: Littelfuse Inc.
Win Source Part Number: 736048-1206SFF700F/2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast Blow
Melting I2t: 1.75
Approvals: UL
DC Cold Resistance: 0.011 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
Current Rating (Amps): 7A
Breaking Capacity at Rated Voltage: 45A
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Surface Mount Fuse, FULL REEL; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:24VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 7A 24VDC 1206
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 736048-1206SFF700F/24-2 | 1206SFF700F/24-2TR-ND | 41K0088 | 1206SFF700F/24-2 |
| Product Name | Fuses - 1206SFF700F/24-2 | Fuses | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 24 volts | 24 volts | 24 volts | |
| Rated Current | 7 amps | 7 amps | 7 amps |