Littelfuse, Inc. Fuses 1206SFF600F/24-2

Description
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFF600F/24-2TR-ND - DigiKey
Thief River Falls, MN, United States
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6A 24V Circuit Protection Fuse
139-1206SFF600F/24-2
SMD 6A 24V Circuit Protection Fuse 139-1206SFF600F/24-2
Fuse Chip Fast Acting 6A 24V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF600F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF600F/24-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 6A 24V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF600F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF600F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFF600F/24-2 - 760279-1206SFF600F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFF600F/24-2
760279-1206SFF600F/24-2
Fuses - 1206SFF600F/24-2 760279-1206SFF600F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 760279-1206SFF600F/2 4-2 Series: SFF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Current Rating: 6A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Fast Breaking Capacity @ Rated Voltage: 45A Melting I2t: 1 Approvals: UL Mounting: SMD Resistance: 0.013 Ohm Family Name: 1206SFF Categories: Circuit Protection Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm) Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760279-1206SFF600F/24-2
Series: SFF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Current Rating: 6A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 45A
Melting I2t: 1
Approvals: UL
Mounting: SMD
Resistance: 0.013 Ohm
Family Name: 1206SFF
Categories: Circuit Protection
Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuse, Smd, 1206, 6A; Fuse Current Littelfuse - 13T1445 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 6A; Fuse Current Littelfuse
13T1445
Fuse, Smd, 1206, 6A; Fuse Current Littelfuse 13T1445
FUSE, SMD, 1206, 6A; Fuse Current:6A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:45A; SVHC:No RoHS Compliant: Yes

FUSE, SMD, 1206, 6A; Fuse Current:6A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:45A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFF600F/24-2
FUSE BOARD MOUNT 6A 24VDC 1206

FUSE BOARD MOUNT 6A 24VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1206SFF600F/24-2TR-ND 139-1206SFF600F/24-2 760279-1206SFF600F/24-2 13T1445 1206SFF600F/24-2
Product Name Fuses SMD 6A 24V Circuit Protection Fuse Fuses - 1206SFF600F/24-2 Fuse, Smd, 1206, 6A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFUSB -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details