Littelfuse, Inc. SMD 5A 32V Circuit Protection Fuse 1206SFF500FM/32-2

Description
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF500FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF500FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF500FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF500FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A 32V Circuit Protection Fuse - 139-1206SFF500FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 32V Circuit Protection Fuse
139-1206SFF500FM/32-2
SMD 5A 32V Circuit Protection Fuse 139-1206SFF500FM/32-2
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF500FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF500FM/32- 2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 5A 32V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF500FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF500FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFF500FM/32-2
FUSE BOARD MOUNT 5A 32VDC 1206

FUSE BOARD MOUNT 5A 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 139-1206SFF500FM/32-2 1206SFF500FM/32-2
Product Name SMD 5A 32V Circuit Protection Fuse Circuit Protection - Fuses
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 002313401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details