Littelfuse, Inc. Fuses 1206SFF300F/32-2

Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFF300F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-1206SFF300F/32-2
SMD 3A 32V Circuit Protection Fuse 139-1206SFF300F/32-2
Fuse Chip Fast Acting 3A 32V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF300F/32-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 3A 32V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF300F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFF300F/32-2
FUSE BOARD MOUNT 3A 32VDC 1206

FUSE BOARD MOUNT 3A 32VDC 1206

Supplier's Site
Fuse, Smd, 1206, 3A; Fuse Current Littelfuse - 13T1442 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 3A; Fuse Current Littelfuse
13T1442
Fuse, Smd, 1206, 3A; Fuse Current Littelfuse 13T1442
FUSE, SMD, 1206, 3A; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

FUSE, SMD, 1206, 3A; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1206SFF300F/32-2TR-ND 139-1206SFF300F/32-2 1206SFF300F/32-2 13T1442
Product Name Fuses SMD 3A 32V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 1206, 3A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 06SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details